Product Type: High-Cap Single Girder Under Running End Trucks
Capacity : 5 Ton
Power Supply: 230-460-575
Flange Range: 3-1/4" Patented Track
Control Type: 1-Speed/2-Speed/VFD
| Columbus McKinnon Corporation Hoists & Rigging Products | |
|---|---|
| Product Category | End Trucks |
| Product Number | 44635045 |
| Product Name | High Capacity Under Running End Truck |
| Maximum Load | 5 tons (4.54 metric tons) |