Columbus McKinnon Corporation Hoists & Rigging Products High Capacity Under Running End Truck 44635015

Description
5 Ton, Under Running End Truck with 6 1/2" Wheels - 6 1/2" Wheel Dia, 7'-6" Wheel Base, 10 5/8"-12" Flange Width Product Type: High-Cap Single Girder Under Running End Trucks Capacity : 5 Ton Power Supply: 230-460-575 Flange Range: 10-5/8" - 12" Control Type: 1-Speed/2-Speed/VFD
Description
5 Ton, Under Running End Truck with 6 1/2" Wheels - 6 1/2" Wheel Dia, 7'-6" Wheel Base, 10 5/8"-12" Flange Width Product Type: High-Cap Single Girder Under Running End Trucks Capacity : 5 Ton Power Supply: 230-460-575 Flange Range: 10-5/8" - 12" Control Type: 1-Speed/2-Speed/VFD

Suppliers

Company
Product
Description
Supplier Links
High Capacity Under Running End Truck - 44635015 - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
High Capacity Under Running End Truck
44635015
High Capacity Under Running End Truck 44635015
5 Ton, Under Running End Truck with 6 1/2" Wheels - 6 1/2" Wheel Dia, 7'-6" Wheel Base, 10 5/8"-12" Flange Width Product Type: High-Cap Single Girder Under Running End Trucks Capacity : 5 Ton Power Supply: 230-460-575 Flange Range: 10-5/8" - 12" Control Type: 1-Speed/2-Speed/VFD

5 Ton, Under Running End Truck with 6 1/2" Wheels - 6 1/2" Wheel Dia, 7'-6" Wheel Base, 10 5/8"-12" Flange Width

Product Type: High-Cap Single Girder Under Running End Trucks

Capacity : 5 Ton
Power Supply: 230-460-575
Flange Range: 10-5/8" - 12"
Control Type: 1-Speed/2-Speed/VFD

Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category End Trucks
Product Number 44635015
Product Name High Capacity Under Running End Truck
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

 - Standard End Truck - Ace World Companies
Ace World Companies
Specs
Maximum Load 3 to 50 tons (2.72 to 45.36 metric tons)
Features Motorized
View Details
Corner Bearing End Carriages - KLT Series - Demag Cranes & Components
Specs
Type Top Running
Features Motorized
View Details