Columbia Research Labs, Inc. L.V.D.T. High Stroke/Length Ratio - A/C Operation H3000-SxRC

Description
The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are constructed with a varnish impregnated coil assembly, potted and bonded into a 5/8" diameter housing. The H Series has found extensive application in position sensing and displacement measurement on large valves and remotely operated industrial process controls. Features Displacement Ranges +1.0" to +3.0" High Stroke-To-Length Ratio Extremely Low Null Voltage AC Operation
Datasheet
Description
The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are constructed with a varnish impregnated coil assembly, potted and bonded into a 5/8" diameter housing. The H Series has found extensive application in position sensing and displacement measurement on large valves and remotely operated industrial process controls. Features Displacement Ranges +1.0" to +3.0" High Stroke-To-Length Ratio Extremely Low Null Voltage AC Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L.V.D.T. High Stroke/Length Ratio - A/C Operation - H3000-SxRC - Columbia Research Labs, Inc.
Woodlyn, PA, USA
L.V.D.T. High Stroke/Length Ratio - A/C Operation
H3000-SxRC
L.V.D.T. High Stroke/Length Ratio - A/C Operation H3000-SxRC
The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are constructed with a varnish impregnated coil assembly, potted and bonded into a 5/8" diameter housing. The H Series has found extensive application in position sensing and displacement measurement on large valves and remotely operated industrial process controls. Features Displacement Ranges +1.0" to +3.0" High Stroke-To-Length Ratio Extremely Low Null Voltage AC Operation

The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are constructed with a varnish impregnated coil assembly, potted and bonded into a 5/8" diameter housing. The H Series has found extensive application in position sensing and displacement measurement on large valves and remotely operated industrial process controls.

Features

  • Displacement Ranges +1.0" to +3.0"
  • High Stroke-To-Length Ratio
  • Extremely Low Null Voltage
  • AC Operation
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Linear Position Sensors
Product Number H3000-SxRC
Product Name L.V.D.T. High Stroke/Length Ratio - A/C Operation
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details