Columbia Research Labs, Inc. L.V.D.T. High Stroke/Length Ratio - A/C Operation H2000-SxR

Datasheet

Suppliers

Company
Product
Description
Supplier Links
L.V.D.T. High Stroke/Length Ratio - A/C Operation - H2000-SxR - Columbia Research Labs, Inc.
Woodlyn, PA, USA
L.V.D.T. High Stroke/Length Ratio - A/C Operation
H2000-SxR
L.V.D.T. High Stroke/Length Ratio - A/C Operation H2000-SxR
The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are constructed with a varnish impregnated coil assembly, potted and bonded into a 5/8" diameter housing. The H Series has found extensive application in position sensing and displacement measurement on large valves and remotely operated industrial process controls. Features Displacement Ranges +1.0" to +3.0" High Stroke-To-Length Ratio Extremely Low Null Voltage AC Operation

The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are constructed with a varnish impregnated coil assembly, potted and bonded into a 5/8" diameter housing. The H Series has found extensive application in position sensing and displacement measurement on large valves and remotely operated industrial process controls.

Features

  • Displacement Ranges +1.0" to +3.0"
  • High Stroke-To-Length Ratio
  • Extremely Low Null Voltage
  • AC Operation
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Linear Position Sensors
Product Number H2000-SxR
Product Name L.V.D.T. High Stroke/Length Ratio - A/C Operation
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Precision LVDT Gauging Transducer - GT5000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
High Sensitivity Ultra-Low Power TMR Switch - LF21235TMR - Littelfuse, Inc.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Linear In Cylinder - TM1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
View Details
Linear Encoders (Open Tape Systems) -  - IntelLiDrives, Inc.
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 1181 inch (30000 mm)
View Details