Columbia Research Labs, Inc. L.V.D.T. Displacement Transducers - DC Operation DDCP-1000-03T

Description
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These sensors combine a unique linear differential transformer sensing system with a miniature solid-state oscillator / demodulator and amplifier in a compact design. The precisely calibrated scale factor provides an accurate, low impedance voltage output which is directly proportional to the linear movement of the shaft assembly relative to the transducer body. Features Displacement Ranges +0.10" to +1.00" Cable or Connector Options Choice of Temperature Ranges DC Operation +12 or +28 VDC
Datasheet
Description
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These sensors combine a unique linear differential transformer sensing system with a miniature solid-state oscillator / demodulator and amplifier in a compact design. The precisely calibrated scale factor provides an accurate, low impedance voltage output which is directly proportional to the linear movement of the shaft assembly relative to the transducer body. Features Displacement Ranges +0.10" to +1.00" Cable or Connector Options Choice of Temperature Ranges DC Operation +12 or +28 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L.V.D.T. Displacement Transducers - DC Operation - DDCP-1000-03T - Columbia Research Labs, Inc.
Woodlyn, PA, USA
L.V.D.T. Displacement Transducers - DC Operation
DDCP-1000-03T
L.V.D.T. Displacement Transducers - DC Operation DDCP-1000-03T
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These sensors combine a unique linear differential transformer sensing system with a miniature solid-state oscillator / demodulator and amplifier in a compact design. The precisely calibrated scale factor provides an accurate, low impedance voltage output which is directly proportional to the linear movement of the shaft assembly relative to the transducer body. Features Displacement Ranges +0.10" to +1.00" Cable or Connector Options Choice of Temperature Ranges DC Operation +12 or +28 VDC

The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These sensors combine a unique linear differential transformer sensing system with a miniature solid-state oscillator / demodulator and amplifier in a compact design. The precisely calibrated scale factor provides an accurate, low impedance voltage output which is directly proportional to the linear movement of the shaft assembly relative to the transducer body.

Features

  • Displacement Ranges +0.10" to +1.00"
  • Cable or Connector Options
  • Choice of Temperature Ranges
  • DC Operation +12 or +28 VDC
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Linear Position Sensors
Product Number DDCP-1000-03T
Product Name L.V.D.T. Displacement Transducers - DC Operation
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Hall Effect Sensor, Linear, Sip-4; Hall Effect Type Allegro Microsystems - 83X6754 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL4000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details