Columbia Research Labs, Inc. Constant Current Power Supply 5421

Description
The Columbia Model 5421 Single-Channel Power Supply provides a convenient unity gain interface between any Columbia 8000 or 900 Series Integrated Piezoelectric Accelerometer and a variety of display or analyzing type instruments. This supply provides a 4.0 mA DC constant current to the pre-amplification circuitry within the transducer thus eliminating the need for a complex and costly charge amplifier. This current source will permit the use of any length output cable up to 500 feet long. Features Compact Single-Channel Unit Convenient DC Operation Lightweight and Portable Low Cost
Datasheet
Description
The Columbia Model 5421 Single-Channel Power Supply provides a convenient unity gain interface between any Columbia 8000 or 900 Series Integrated Piezoelectric Accelerometer and a variety of display or analyzing type instruments. This supply provides a 4.0 mA DC constant current to the pre-amplification circuitry within the transducer thus eliminating the need for a complex and costly charge amplifier. This current source will permit the use of any length output cable up to 500 feet long. Features Compact Single-Channel Unit Convenient DC Operation Lightweight and Portable Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Current Power Supply - 5421 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Constant Current Power Supply
5421
Constant Current Power Supply 5421
The Columbia Model 5421 Single-Channel Power Supply provides a convenient unity gain interface between any Columbia 8000 or 900 Series Integrated Piezoelectric Accelerometer and a variety of display or analyzing type instruments. This supply provides a 4.0 mA DC constant current to the pre-amplification circuitry within the transducer thus eliminating the need for a complex and costly charge amplifier. This current source will permit the use of any length output cable up to 500 feet long. Features Compact Single-Channel Unit Convenient DC Operation Lightweight and Portable Low Cost

The Columbia Model 5421 Single-Channel Power Supply provides a convenient unity gain interface between any Columbia 8000 or 900 Series Integrated Piezoelectric Accelerometer and a variety of display or analyzing type instruments. This supply provides a 4.0 mA DC constant current to the pre-amplification circuitry within the transducer thus eliminating the need for a complex and costly charge amplifier. This current source will permit the use of any length output cable up to 500 feet long.

Features

  • Compact Single-Channel Unit
  • Convenient DC Operation
  • Lightweight and Portable
  • Low Cost
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Power Supplies
Product Number 5421
Product Name Constant Current Power Supply
Type Current Source
Form Factor DIN Rail
Applications Instrumentation, Constant Current Mode Transducers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2180-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details