H17SDLS150 -- PLASTIC CASTER
Colson Caster Corporation
Plastic Caster
H17SDLS150
Suppliers
Plastic Caster
H17SDLS150
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H17SDLS150 |
|
Product Name
|
Plastic Caster |
|
Caster Type
|
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster (optional feature)
|
|
Wheel Type
|
Poly/Plastic; Polyurethane
|
|
Features
|
Swivel Lock (optional feature)
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
270 lbs (122 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
7.88 inch (200 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details