| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 8.12678.989 |
| Product Name | 8 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Plastic; Polyurethane HI-TECH |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 1700 lbs (771 kg) |
| Wheel Diameter | 12 inch (305 mm) |