8.10679.459.2 -- 8 SERIES
Colson Caster Corporation
8 Series
8.10679.459.2
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
8.10679.459.2 |
|
Product Name
|
8 Series |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Performa Rubber (Flat Black)
|
|
Features
|
Brake (optional feature); Swivel Lock (optional feature); Kingpinless
|
|
Maximum Load
|
1000 lbs (454 kg)
|
|
Wheel Diameter
|
10 inch (254 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Features
Brake
Maximum Load
551 lbs (250 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details