| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 8.10678.669 |
| Product Name | 8 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Moldon Rubber (Aluminum Core) |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 780 lbs (354 kg) |
| Wheel Diameter | 10 inch (254 mm) |