| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 8.06679.979 |
| Product Name | 8 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Metal; Moldon Polyurethane (Aluminum Core) |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 2000 lbs (907 kg) |
| Wheel Diameter | 6 inch (152 mm) |