| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 7.10609.169 |
| Product Name | 7 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Metal; Cast Iron |
| Features | Swivel Lock (optional feature) |
| Maximum Load | 1800 lbs (816 kg) |
| Wheel Diameter | 10 inch (254 mm) |