7.06609.679.7 -- 7 SERIES
Colson Caster Corporation
7 Series
7.06609.679.7
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
7.06609.679.7 |
|
Product Name
|
7 Series |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Moldon Rubber (Cast Iron Core)
|
|
Features
|
Swivel Lock (optional feature)
|
|
Maximum Load
|
680 lbs (308 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
7.88 inch (200 mm)
View Details
Wheel Type
Rubber/Plastic; Elastic
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details