| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 6.08259.369 |
| Product Name | 6 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Phenolic |
| Features | Swivel Lock (optional feature) |
| Specialty Applications | Food Service |
| Maximum Load | 1500 lbs (680 kg) |