| Colson Caster Corporation | Colson Caster Corporation | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | 6.06208.339 | 6.06208.339 |
| Product Name | 6 Series | 6 Series |
| Caster Type | Rigid Plate Caster | Rigid Plate Caster |
| Wheel Type | Phenolic | Phenolic |
| Specialty Applications | Food Service | Food Service |
| Maximum Load | 1200 lbs (544 kg) | 1200 lbs (544 kg) |
| Wheel Diameter | 6 inch (152 mm) | 6 inch (152 mm) |