| Colson Caster Corporation | Colson Caster Corporation | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | 6.05208.459 | 6.05208.459 |
| Product Name | 6 Series | 6 Series |
| Caster Type | Rigid Plate Caster | Rigid Plate Caster |
| Wheel Type | Performa Rubber (Flat/Grey) | Performa Rubber (Flat/Grey) |
| Features | Kingpinless | |
| Specialty Applications | Food Service | Food Service |
| Maximum Load | 375 lbs (170 kg) | 375 lbs (170 kg) |