| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 6.04209.739 |
| Product Name | 6 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | V-Groove |
| Features | Swivel Lock (optional feature) |
| Specialty Applications | Food Service |
| Maximum Load | 800 lbs (363 kg) |