| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 5.04208.839 |
| Product Name | 5 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Plastic; Polyolefin |
| Specialty Applications | Food Service |
| Maximum Load | 500 lbs (227 kg) |
| Wheel Diameter | 4 inch (102 mm) |