5.04208.459.2 -- 5 SERIES
Colson Caster Corporation
5 Series
5.04208.459.2
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
5.04208.459.2 |
|
Product Name
|
5 Series |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Performa Rubber (Flat/Black)
|
|
Specialty Applications
|
Food Service
|
|
Maximum Load
|
350 lbs (159 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Maximum Load
1349 lbs (612 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Maximum Load
386 lbs (175 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.34 inch (34 mm)
View Details