| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 4.08198.919 |
| Product Name | 4 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Plastic; Polyurethane HI-TECH |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 800 lbs (363 kg) |
| Wheel Diameter | 8 inch (203 mm) |