4.08198.459.2 -- 4 SERIES
Colson Caster Corporation
4 Series
4.08198.459.2
Technical Specifications
|
Product Category
|
Casters |
Casters |
|
Product Number
|
4.08198.459.2 |
4.08198.459.2 |
|
Product Name
|
4 Series |
4 Series |
|
Caster Type
|
Rigid Plate Caster
|
Rigid Plate Caster
|
|
Wheel Type
|
Performa Rubber (Flat/Black)
|
Performa Rubber (Flat/Black)
|
|
Features
|
Kingpinless
|
|
|
Specialty Applications
|
Food Service; Medical
|
Food Service; Medical
|
|
Maximum Load
|
675 lbs (306 kg)
|
675 lbs (306 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
187 lbs (85 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details