Colson Caster Corporation Peforma Rubber Wheel 4.00005.441

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
4.00005.441
Peforma Rubber Wheel 4.00005.441

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00005.441
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 350 lbs (159 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2702304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Forged Steel Wheels - FS Wheels - RWM Casters Company
Specs
Wheel Type Metal
Maximum Load 1400 to 20000 lbs (635 to 9070 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details
R-3676 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details