| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 2.05250.441 |
| Product Name | 2 Series |
| Caster Type | Stem Caster |
| Wheel Type | Performa Rubber (Flat tread) |
| Features | Brake (optional feature); Threaded Stem |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 325 lbs (147 kg) |