| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 2.02688.44 |
| Product Name | 2 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Cushion Rubber |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 120 lbs (54.42 kg) |
| Wheel Diameter | 2.5 inch (63.5 mm) |