Colson Caster Corporation Peforma Rubber Wheel 2.00002.445

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
2.00002.445
Peforma Rubber Wheel 2.00002.445

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00002.445
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 140 lbs (63.49 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheels - FN Wheels - RWM Casters Company
Specs
Wheel Type Pneumatic; Half Round Tread
Maximum Load 300 to 3630 lbs (136 to 1646 kg)
Wheel Diameter 9 to 25.7 inch (229 to 653 mm)
View Details
R-3547-W Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6500 lbs (2948 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details