ESAB Welding and Cutting Products Oxygen-fuel Gas Shutoff Valve V-27

Description
Features Used in flame-hardening, machine cutting, etc., for quickacting on/off control of oxygen and fuel gas with a single lever
Description
Features Used in flame-hardening, machine cutting, etc., for quickacting on/off control of oxygen and fuel gas with a single lever

Suppliers

Company
Product
Description
Supplier Links
Oxygen-fuel Gas Shutoff Valve - V-27 - ESAB Welding and Cutting Products
Florence, SC, USA
Oxygen-fuel Gas Shutoff Valve
V-27
Oxygen-fuel Gas Shutoff Valve V-27
Features Used in flame-hardening, machine cutting, etc., for quickacting on/off control of oxygen and fuel gas with a single lever

Features

  • Used in flame-hardening, machine cutting, etc., for quickacting on/off control of oxygen and fuel gas with a single lever
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Industrial Valves
Product Number V-27
Product Name Oxygen-fuel Gas Shutoff Valve
Valve Type Shut Off
Media Gas; Oxygen-fuel
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pneumatic Solenoid Valves - 1215802 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Air
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details