V-26 -- OXYGEN SINGLE SHUTOFF VALVE
ESAB Welding and Cutting Products
Oxygen Single Shutoff Valve
V-26
Description
Features
For quick-acting on/off control of oxygen
-
ESAB Welding and Cutting Products
Description
Features
For quick-acting on/off control of oxygen
Suppliers
Oxygen Single Shutoff Valve
V-26
Features
For quick-acting on/off control of oxygen
Features
- For quick-acting on/off control of oxygen
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V-26 |
|
Product Name
|
Oxygen Single Shutoff Valve |
|
Valve Type
|
Shut Off
|
|
Media
|
Gas; Oxygen
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Media
Gas; Air
Valve Size
0.12 inch (3.00 mm)
Number of Ports
3
View Details
Valve Type
Solenoid
Primary Material
Aluminum; Aluminium alloy
Media
Air
View Details
Valve Type
Ball
Primary Material
Steel
Media
Gas; Gasoline / Diesel Fuel; Hydraulic
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details