ESAB Welding and Cutting Products Coreshield Self Shielded Flux Cored Wires Coreshield 15

Description
Features Coreshield 15 is an all-position self-shielded flux cored welding wire for single pass applications. Coreshield 15 produces smooth arc action, full slag coverage, easy slag removal, and low spatter. The use of DCEN (electrode negative) current minimizes the risk of burn-through. Coreshield 15 is excellent for use on lap and fillet welds on thin gauge galvanized and mild steels in all welding positions. The availability of .030" (0.8 mm) diameter makes it possible to use this product on materials as thin as 18 gauge (1.2 mm). The wire is particularly suitable for thin gauge materials 0.030 - 3/16" (0.8-5.0 in.) in galvanised, zinc-aluminum carbon, or aluminised carbon steels. In structural fabrications, the product can be used where no seismic requirements are present. Industries Automotive Civil Construction Industrial and General Fabrication Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Coreshield 15 is an all-position self-shielded flux cored welding wire for single pass applications. Coreshield 15 produces smooth arc action, full slag coverage, easy slag removal, and low spatter. The use of DCEN (electrode negative) current minimizes the risk of burn-through. Coreshield 15 is excellent for use on lap and fillet welds on thin gauge galvanized and mild steels in all welding positions. The availability of .030" (0.8 mm) diameter makes it possible to use this product on materials as thin as 18 gauge (1.2 mm). The wire is particularly suitable for thin gauge materials 0.030 - 3/16" (0.8-5.0 in.) in galvanised, zinc-aluminum carbon, or aluminised carbon steels. In structural fabrications, the product can be used where no seismic requirements are present. Industries Automotive Civil Construction Industrial and General Fabrication Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Coreshield Self Shielded Flux Cored Wires - Coreshield 15 - ESAB Welding and Cutting Products
Florence, SC, USA
Coreshield Self Shielded Flux Cored Wires
Coreshield 15
Coreshield Self Shielded Flux Cored Wires Coreshield 15
Features Coreshield 15 is an all-position self-shielded flux cored welding wire for single pass applications. Coreshield 15 produces smooth arc action, full slag coverage, easy slag removal, and low spatter. The use of DCEN (electrode negative) current minimizes the risk of burn-through. Coreshield 15 is excellent for use on lap and fillet welds on thin gauge galvanized and mild steels in all welding positions. The availability of .030" (0.8 mm) diameter makes it possible to use this product on materials as thin as 18 gauge (1.2 mm). The wire is particularly suitable for thin gauge materials 0.030 - 3/16" (0.8-5.0 in.) in galvanised, zinc-aluminum carbon, or aluminised carbon steels. In structural fabrications, the product can be used where no seismic requirements are present. Industries Automotive Civil Construction Industrial and General Fabrication Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Coreshield 15 is an all-position self-shielded flux cored welding wire for single pass applications. Coreshield 15 produces smooth arc action, full slag coverage, easy slag removal, and low spatter. The use of DCEN (electrode negative) current minimizes the risk of burn-through. Coreshield 15 is excellent for use on lap and fillet welds on thin gauge galvanized and mild steels in all welding positions. The availability of .030" (0.8 mm) diameter makes it possible to use this product on materials as thin as 18 gauge (1.2 mm). The wire is particularly suitable for thin gauge materials 0.030 - 3/16" (0.8-5.0 in.) in galvanised, zinc-aluminum carbon, or aluminised carbon steels. In structural fabrications, the product can be used where no seismic requirements are present.

Industries

  • Automotive
  • Civil Construction
  • Industrial and General Fabrication

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Coreshield 15
Product Name Coreshield Self Shielded Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Unlock Full Specs
to access all available technical data

Similar Products

Solder Paste Materials for Printed Circuit Boards (PCB) - ALPHA ® OM-5100 Solder Paste - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
Solder Alloy Lead Free
View Details
Solder - 547300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0138 inch (0.3500 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Rope Hardfacing Flexible Cord - Grade N Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
Welding Filler Metal/Electrodes - All-State  Silver Brazing & Solder Kit - ESAB Welding and Cutting Products
Specs
Braze Alloy Silver Alloy Braze
Solder Alloy Silver Alloy
View Details