12 Ft 3 Outlet Household Extension Cord - Brown; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3.66m; Current Rating:-; Voltage Rating:-; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:12ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 05H7242 |
| Product Name | 12 Ft 3 Outlet Household Extension Cord Brown; Connector Type A Woods Industries |
| Cord Length | 144 inch (3660 mm) |
IEC/UL 62368-1
Thermoplastic, black / grey / white, UL 94V-0