50 Ft Yellow Jacket 14/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 55C4379 |
| Product Name | 50 Ft Yellow Jacket 14/3 Contractor Grade Cord; Connector Type A Woods Industries |
| Approvals | RoHS |