Coleman Wires and Cables Extension Cord Nema5-15P/r 100Ft 15A Yellow; Connector Type A Coleman Cable Systems 25890002

Description
EXTENSION CORD NEMA5-15P/R 100FT 15A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:100ft RoHS Compliant: Yes
Datasheet
Description
EXTENSION CORD NEMA5-15P/R 100FT 15A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Nema5-15P/r 100Ft 15A Yellow; Connector Type A Coleman Cable Systems - 62M3364 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord Nema5-15P/r 100Ft 15A Yellow; Connector Type A Coleman Cable Systems
62M3364
Extension Cord Nema5-15P/r 100Ft 15A Yellow; Connector Type A Coleman Cable Systems 62M3364
EXTENSION CORD NEMA5-15P/R 100FT 15A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:100ft RoHS Compliant: Yes

EXTENSION CORD NEMA5-15P/R 100FT 15A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 62M3364
Product Name Extension Cord Nema5-15P/r 100Ft 15A Yellow; Connector Type A Coleman Cable Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711439 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American NEMA 5-20 Cord Set w/Straight C19 - 86226020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details