Cole Hersee Co. Cole Hersee 95060, 4-Position Sealed Ignition Switch, ACC-Off-ACC/Ign-Start 95060

Description
Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or rust. Cole Hersee 95060, 4-Position Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Ignition Amps: 10A Start: 5A Accessory: 10A Mounting Stem: M22 x 1.5 Mating Connector: Deutsch DT06-6S or equivalent O-Ring seal in stem IP67 Rated Ignition Proof to SAE J259
Request a Quote Datasheet
Description
Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or rust. Cole Hersee 95060, 4-Position Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Ignition Amps: 10A Start: 5A Accessory: 10A Mounting Stem: M22 x 1.5 Mating Connector: Deutsch DT06-6S or equivalent O-Ring seal in stem IP67 Rated Ignition Proof to SAE J259
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 95060, 4-Position Sealed Ignition Switch, ACC-Off-ACC/Ign-Start - 44319 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 95060, 4-Position Sealed Ignition Switch, ACC-Off-ACC/Ign-Start
44319
Cole Hersee 95060, 4-Position Sealed Ignition Switch, ACC-Off-ACC/Ign-Start 44319
Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or rust. Cole Hersee 95060, 4-Position Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Ignition Amps: 10A Start: 5A Accessory: 10A Mounting Stem: M22 x 1.5 Mating Connector: Deutsch DT06-6S or equivalent O-Ring seal in stem IP67 Rated Ignition Proof to SAE J259

Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or rust.

  • Cole Hersee 95060, 4-Position Ignition Switch
  • Category: Ignition Switches
  • Manufacturer: Cole Hersee
  • Ignition Amps: 10A
  • Start: 5A
  • Accessory: 10A
  • Mounting Stem: M22 x 1.5
  • Mating Connector: Deutsch DT06-6S or equivalent O-Ring seal in stem
  • IP67 Rated
  • Ignition Proof to SAE J259
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rotary Switches
Product Number 44319
Product Name Cole Hersee 95060, 4-Position Sealed Ignition Switch, ACC-Off-ACC/Ign-Start
DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWS21.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details