Schmersal Inc.
N program - NWS - Selector switch - NWS21.1WS
Description
with two or three switch positions
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
Request a Quote
Email Supplier
Description
with two or three switch positions
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
Request a Quote
Email Supplier
Suppliers
N program - NWS - Selector switch - NWS21.1WS
with two or three switch positions
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
- with two or three switch positions
- hygienic design
- Protection class IP69K
- Mounting hole 22.3 mm
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
N program - NWS - Selector switch - NWS21.1WS |
|
Mechanical Life
|
300000 cycles
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
9
Operating Temperature
32 to 167 F (0 to 75 C)
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details