Cole Hersee Co. Cole Hersee 75920 Master Battery Disconnect, 400A, IP67 Waterproof & Dustproof 75920

Description
Cole Hersee 75920 Master Disconnect Switch Category: Battery Disconnects Manufacturer: Cole Hersee Switch Type: Mechanical Operating Temperature: -40°F (40°C) to 185°F (85°C) Contact Type: (2) 3/8" Studs Waterproof and dust proof to IP67 (immersible) Fits standard master disconnect mounting pattern Protects vehicles and equipment against tampering, theft and battery drain Protects from hazards during vehicle servicing, and can be locked-out or tagged-out Provides an effective emergency power cut off
Request a Quote Datasheet
Description
Cole Hersee 75920 Master Disconnect Switch Category: Battery Disconnects Manufacturer: Cole Hersee Switch Type: Mechanical Operating Temperature: -40°F (40°C) to 185°F (85°C) Contact Type: (2) 3/8" Studs Waterproof and dust proof to IP67 (immersible) Fits standard master disconnect mounting pattern Protects vehicles and equipment against tampering, theft and battery drain Protects from hazards during vehicle servicing, and can be locked-out or tagged-out Provides an effective emergency power cut off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 75920 Master Battery Disconnect, 400A, IP67 Waterproof & Dustproof - 44076 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 75920 Master Battery Disconnect, 400A, IP67 Waterproof & Dustproof
44076
Cole Hersee 75920 Master Battery Disconnect, 400A, IP67 Waterproof & Dustproof 44076
Cole Hersee 75920 Master Disconnect Switch Category: Battery Disconnects Manufacturer: Cole Hersee Switch Type: Mechanical Operating Temperature: -40°F (40°C) to 185°F (85°C) Contact Type: (2) 3/8" Studs Waterproof and dust proof to IP67 (immersible) Fits standard master disconnect mounting pattern Protects vehicles and equipment against tampering, theft and battery drain Protects from hazards during vehicle servicing, and can be locked-out or tagged-out Provides an effective emergency power cut off
  • Cole Hersee 75920 Master Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Cole Hersee
  • Switch Type: Mechanical
  • Operating Temperature: -40°F (40°C) to 185°F (85°C)
  • Contact Type: (2) 3/8" Studs
  • Waterproof and dust proof to IP67 (immersible)
  • Fits standard master disconnect mounting pattern
  • Protects vehicles and equipment against tampering, theft and battery drain
  • Protects from hazards during vehicle servicing, and can be locked-out or tagged-out
  • Provides an effective emergency power cut off
Supplier's Site Datasheet
Disconnect Switch - 51953116 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
51953116
Disconnect Switch 51953116
DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, 300-AMPS, 12 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, 300-AMPS, 12 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Waytek, Inc. Radwell International
Product Category Disconnect Switches Disconnect Switches
Product Number 44076 51953116
Product Name Cole Hersee 75920 Master Battery Disconnect, 400A, IP67 Waterproof & Dustproof Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details