TE Connectivity In-Line Disconnect Switches 2499178-1

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 1/0, 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 2/0 (6/1), 2 (6/1), 1/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : ANSI, CSA, RUS, IEEE Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energized Installation, Bolted Connector, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 1/0, 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 2/0 (6/1), 2 (6/1), 1/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : ANSI, CSA, RUS, IEEE Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energized Installation, Bolted Connector, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Disconnect Switches - 2499178-1 - TE Connectivity
Berwyn, PA, United States
In-Line Disconnect Switches
2499178-1
In-Line Disconnect Switches 2499178-1
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 1/0, 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 2/0 (6/1), 2 (6/1), 1/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : ANSI, CSA, RUS, IEEE Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energized Installation, Bolted Connector, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AAC) (AWGKC) : 1/0, 2/0
  • Compatible Conductor Range (ACSR) (AWGKC) : 2/0 (6/1), 2 (6/1), 1/0 (6/1)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : ANSI, CSA, RUS, IEEE

Operation/Application


  • Power Component Application Type : Overhead Transmission, Overhead Distribution

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energized Installation, Bolted Connector, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number 2499178-1
Product Name In-Line Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1126949 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 2P
View Details
Battery Disconnect Switches - K1140895 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details