COLE HERSEE CO.
58027-11 -- COLE HERSEE 58027-11 SEALED ROCKER SWITCH, (ON)-OFF-(ON), DPDT, 25A
Cole Hersee Co.
Cole Hersee 58027-11 Sealed Rocker Switch, (On)-Off-(On), DPDT, 25A
58027-11
Description
Cole Hersee 58027-11 Sealed Rocker Switch
Category: Rocker Switches
Manufacturer: Cole Hersee
Circuitry: SPST
Positions: 2 positions
Contacts: Copper
Actuator Color: Black
Illuminated: No
Contact Action: Off-On
Sealed to IP66 for water resistance (high pressure wash)
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 58027-11 Sealed Rocker Switch
Category: Rocker Switches
Manufacturer: Cole Hersee
Circuitry: SPST
Positions: 2 positions
Contacts: Copper
Actuator Color: Black
Illuminated: No
Contact Action: Off-On
Sealed to IP66 for water resistance (high pressure wash)
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 58027-11 Sealed Rocker Switch, (On)-Off-(On), DPDT, 25A
44285
Cole Hersee 58027-11 Sealed Rocker Switch
Category: Rocker Switches
Manufacturer: Cole Hersee
Circuitry: SPST
Positions: 2 positions
Contacts: Copper
Actuator Color: Black
Illuminated: No
Contact Action: Off-On
Sealed to IP66 for water resistance (high pressure wash)
- Cole Hersee 58027-11 Sealed Rocker Switch
- Category: Rocker Switches
- Manufacturer: Cole Hersee
- Circuitry: SPST
- Positions: 2 positions
- Contacts: Copper
- Actuator Color: Black
- Illuminated: No
- Contact Action: Off-On
- Sealed to IP66 for water resistance (high pressure wash)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
44285 |
|
Product Name
|
Cole Hersee 58027-11 Sealed Rocker Switch, (On)-Off-(On), DPDT, 25A |
|
Rocker Actuator
|
Rocker
|
|
Switch Function
|
Maintained; Momentary
|
|
Maintained Contact Switch Function
|
ON/OFF
|
|
Momentary Contact Switch Function
|
Three Position Momentary (Center OFF)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole & Throw Specifications
Single Pole
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Rocker Actuator
Concave (Standard V)
Momentary Contact Switch Function
On-Off-On
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
4 suppliers
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
1.00E6
View Details