Cole Hersee Co. Cole Hersee 46210-03 Jumper Terminal, Black Cap (Negative), 6-36VDC 46210-03

Description
Cole Hersee 46210-03 Jumper Terminals Category: Junction Blocks Manufacturer: Cole Hersee Volts: 6-36VDC Black Cap to indicate Negative connection Provides remote mounting for battery connections inside or outside a vehicle Allows convenient jump starting and charging when battery is not easily accessible, or when reaching battery becomes dangerous Negative terminal can be used individually or in conjunction with positive terminal Includes color coded rubber cap, solid brass studs, brass hex nuts and brass lock washers Contact studs are 13/16" diameter, 1 1/8" long, and grooved to accept standard jumper cables
Request a Quote Datasheet
Description
Cole Hersee 46210-03 Jumper Terminals Category: Junction Blocks Manufacturer: Cole Hersee Volts: 6-36VDC Black Cap to indicate Negative connection Provides remote mounting for battery connections inside or outside a vehicle Allows convenient jump starting and charging when battery is not easily accessible, or when reaching battery becomes dangerous Negative terminal can be used individually or in conjunction with positive terminal Includes color coded rubber cap, solid brass studs, brass hex nuts and brass lock washers Contact studs are 13/16" diameter, 1 1/8" long, and grooved to accept standard jumper cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 46210-03 Jumper Terminal, Black Cap (Negative), 6-36VDC - 36661 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 46210-03 Jumper Terminal, Black Cap (Negative), 6-36VDC
36661
Cole Hersee 46210-03 Jumper Terminal, Black Cap (Negative), 6-36VDC 36661
Cole Hersee 46210-03 Jumper Terminals Category: Junction Blocks Manufacturer: Cole Hersee Volts: 6-36VDC Black Cap to indicate Negative connection Provides remote mounting for battery connections inside or outside a vehicle Allows convenient jump starting and charging when battery is not easily accessible, or when reaching battery becomes dangerous Negative terminal can be used individually or in conjunction with positive terminal Includes color coded rubber cap, solid brass studs, brass hex nuts and brass lock washers Contact studs are 13/16" diameter, 1 1/8" long, and grooved to accept standard jumper cables
  • Cole Hersee 46210-03 Jumper Terminals
  • Category: Junction Blocks
  • Manufacturer: Cole Hersee
  • Volts: 6-36VDC
  • Black Cap to indicate Negative connection
  • Provides remote mounting for battery connections inside or outside a vehicle
  • Allows convenient jump starting and charging when battery is not easily accessible, or when reaching battery becomes dangerous
  • Negative terminal can be used individually or in conjunction with positive terminal
  • Includes color coded rubber cap, solid brass studs, brass hex nuts and brass lock washers
  • Contact studs are 13/16" diameter, 1 1/8" long, and grooved to accept standard jumper cables
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 36661
Product Name Cole Hersee 46210-03 Jumper Terminal, Black Cap (Negative), 6-36VDC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details