Cole Hersee Co. Cole Hersee 24452 Forward & Reverse Relay Module 24452

Description
Cole Hersee 24452 Forward & Reverse Relay Module Category: Mechanical Relays & Connectors Manufacturer: Cole Hersee 12VDC 70A at 12VDC Intermittent 50A at 12VDC Continuous Rust and moisture-resistant plastic housing
Request a Quote
Description
Cole Hersee 24452 Forward & Reverse Relay Module Category: Mechanical Relays & Connectors Manufacturer: Cole Hersee 12VDC 70A at 12VDC Intermittent 50A at 12VDC Continuous Rust and moisture-resistant plastic housing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24452 is a 14 VDC maximum, 50 A continuous motor reversing relay module with dynamic braking, designed for control applications such as tarps, winches, lifts, and snowplows. It features a flanged slotted mounting style with two 1/4-20 stud terminals, a black thermoplastic housing with Hencol sealant, and an IP67/IP68 ingress protection rating. The relay operates with a 12 VDC coil, supports 150 A inrush current, and has a breaking capacity of 225 A at 12 VDC for up to 5000 cycles. It includes SPDT circuitry and a monostable configuration with a common ground.

Datasheet Summary
Powered by GS/AI

The 24452 is a 14 VDC maximum, 50 A continuous motor reversing relay module with dynamic braking, designed for control applications such as tarps, winches, lifts, and snowplows. It features a flanged slotted mounting style with two 1/4-20 stud terminals, a black thermoplastic housing with Hencol sealant, and an IP67/IP68 ingress protection rating. The relay operates with a 12 VDC coil, supports 150 A inrush current, and has a breaking capacity of 225 A at 12 VDC for up to 5000 cycles. It includes SPDT circuitry and a monostable configuration with a common ground.

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 24452 Forward & Reverse Relay Module - 77010 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 24452 Forward & Reverse Relay Module
77010
Cole Hersee 24452 Forward & Reverse Relay Module 77010
Cole Hersee 24452 Forward & Reverse Relay Module Category: Mechanical Relays & Connectors Manufacturer: Cole Hersee 12VDC 70A at 12VDC Intermittent 50A at 12VDC Continuous Rust and moisture-resistant plastic housing
  • Cole Hersee 24452 Forward & Reverse Relay Module
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Cole Hersee
  • 12VDC
  • 70A at 12VDC Intermittent
  • 50A at 12VDC Continuous
  • Rust and moisture-resistant plastic housing
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 77010
Product Name Cole Hersee 24452 Forward & Reverse Relay Module
Mounting Panel;

Panel Mount

Unlock Full Specs
to access all available technical data

Similar Products

Type 36.11 - Miniature PCB relays 10A - 361190244011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Relays & Contactors - 1-1393224-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relay module - 858-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details