Johnson Electric North America, Inc. BTA Rotary DC Solenoids 5EV

Description
Johnson Electric’s BTA actuator platform offers high speed controllability in rotary stroke applications. The BTA has a single phase coil with three stator poles and matching rotor pole. When the coil is energized, the poles align along the flux path. The three pole design allows a stroke of up to 45°. Since BTA technology does not require full stroke actuation, stops can be used to attain maximum life as well as optimum stroke / torque capacity. Using simple pulse width modulation to control coil current, the BTA allows open or closed loop velocity and maximum position control. The BTA platform offers quiet operation due to the soft, shock-free cycling which eliminates the noise associated with end-of stroke mechanical stops. Very quiet operation, long life in excess of 100 million actuations and high power density make the BTA product family ideal for high speed, high throughput diverting and sorting applications that require low noise and zero downtime.
Description
Johnson Electric’s BTA actuator platform offers high speed controllability in rotary stroke applications. The BTA has a single phase coil with three stator poles and matching rotor pole. When the coil is energized, the poles align along the flux path. The three pole design allows a stroke of up to 45°. Since BTA technology does not require full stroke actuation, stops can be used to attain maximum life as well as optimum stroke / torque capacity. Using simple pulse width modulation to control coil current, the BTA allows open or closed loop velocity and maximum position control. The BTA platform offers quiet operation due to the soft, shock-free cycling which eliminates the noise associated with end-of stroke mechanical stops. Very quiet operation, long life in excess of 100 million actuations and high power density make the BTA product family ideal for high speed, high throughput diverting and sorting applications that require low noise and zero downtime.

Suppliers

Company
Product
Description
Supplier Links
BTA Rotary DC Solenoids - 5EV - Johnson Electric North America, Inc.
Vandalia, OH, USA
BTA Rotary DC Solenoids
5EV
BTA Rotary DC Solenoids 5EV
Johnson Electric’s BTA actuator platform offers high speed controllability in rotary stroke applications. The BTA has a single phase coil with three stator poles and matching rotor pole. When the coil is energized, the poles align along the flux path. The three pole design allows a stroke of up to 45°. Since BTA technology does not require full stroke actuation, stops can be used to attain maximum life as well as optimum stroke / torque capacity. Using simple pulse width modulation to control coil current, the BTA allows open or closed loop velocity and maximum position control. The BTA platform offers quiet operation due to the soft, shock-free cycling which eliminates the noise associated with end-of stroke mechanical stops. Very quiet operation, long life in excess of 100 million actuations and high power density make the BTA product family ideal for high speed, high throughput diverting and sorting applications that require low noise and zero downtime.

Johnson Electric’s BTA actuator platform offers high speed controllability in rotary stroke applications. The BTA has a single phase coil with three stator poles and matching rotor pole. When the coil is energized, the poles align along the flux path. The three pole design allows a stroke of up to 45°. Since BTA technology does not require full stroke actuation, stops can be used to attain maximum life as well as optimum stroke / torque capacity.

Using simple pulse width modulation to control coil current, the BTA allows open or closed loop velocity and maximum position control. The BTA platform offers quiet operation due to the soft, shock-free cycling which eliminates the noise associated with end-of stroke mechanical stops. Very quiet operation, long life in excess of 100 million actuations and high power density make the BTA product family ideal for high speed, high throughput diverting and sorting applications that require low noise and zero downtime.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Rotary Solenoids
Product Number 5EV
Product Name BTA Rotary DC Solenoids
Rotary Stroke 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Bistable Rotary Solenoids -  - GEEPLUS Inc.
Specs
Rotary Stroke 15 to 60 degrees
Life Cycles 1000000 to 20000000 cycles
Direction Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Rotary DC Solenoids - 6S/6SM - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Rotary Stroke 25 to 110 degrees
DC Rated for DC Operation
Continuous Duty Rated for Continuous Duty
View Details