Colby Instruments, Inc. Pulse Generator PG1000A

Description
The PG1000A is a used Pulse Generator from Colby Instruments. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency Range: 1 MHz to 1 GHz Frequency Accuracy: +/- 0.3 digit, crystal controlled Frequency Drift: better than +/- 1 digit The Colby PG1000A Pulse Generator offers 1 MHz to 1000 MHz pulse generation with <200 ps rise time for ECL and <750 ps rise time for TTL level output signals. Instrument control is manually via the front panel only.
Description
The PG1000A is a used Pulse Generator from Colby Instruments. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency Range: 1 MHz to 1 GHz Frequency Accuracy: +/- 0.3 digit, crystal controlled Frequency Drift: better than +/- 1 digit The Colby PG1000A Pulse Generator offers 1 MHz to 1000 MHz pulse generation with <200 ps rise time for ECL and <750 ps rise time for TTL level output signals. Instrument control is manually via the front panel only.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - PG1000A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
PG1000A
Pulse Generator PG1000A
The PG1000A is a used Pulse Generator from Colby Instruments. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency Range: 1 MHz to 1 GHz Frequency Accuracy: +/- 0.3 digit, crystal controlled Frequency Drift: better than +/- 1 digit The Colby PG1000A Pulse Generator offers 1 MHz to 1000 MHz pulse generation with <200 ps rise time for ECL and <750 ps rise time for TTL level output signals. Instrument control is manually via the front panel only.

The PG1000A is a used Pulse Generator from Colby Instruments. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency Range: 1 MHz to 1 GHz
  • Frequency Accuracy: +/- 0.3 digit, crystal controlled
  • Frequency Drift: better than +/- 1 digit

The Colby PG1000A Pulse Generator offers 1 MHz to 1000 MHz pulse generation with <200 ps rise time for ECL and <750 ps rise time for TTL level output signals. Instrument control is manually via the front panel only.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PG1000A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details