Coilhose Pneumatics, Inc. Compressed Air Filter COL-8822R

Description
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.938 inW x 6.000 inH Heavy Duty Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 8.500 fl oz (US) Polycarbonate bowl.
Description
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.938 inW x 6.000 inH Heavy Duty Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 8.500 fl oz (US) Polycarbonate bowl.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Filter - COL-8822R - Reid Supply
Norton Shores, MI, United States
Compressed Air Filter
COL-8822R
Compressed Air Filter COL-8822R
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.938 inW x 6.000 inH Heavy Duty Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 8.500 fl oz (US) Polycarbonate bowl.

Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard.


. 2.938 inW x 6.000 inH Heavy Duty Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 8.500 fl oz (US) Polycarbonate bowl.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Compressed Air Filters
Product Number COL-8822R
Product Name Compressed Air Filter
Connection 1/4" NPT
Unlock Full Specs
to access all available technical data

Similar Products

Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details
Compressed air filter - MS6-LF-1/2-CUV-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details