Coilhose Pneumatics, Inc. Compressed Air Filter COL-26F3

Description
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 3.800 fl oz (US) Polycarbonate bowl.
Description
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 3.800 fl oz (US) Polycarbonate bowl.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Filter - COL-26F3 - Reid Supply
Norton Shores, MI, United States
Compressed Air Filter
COL-26F3
Compressed Air Filter COL-26F3
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 3.800 fl oz (US) Polycarbonate bowl.

Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard.


. 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 3.800 fl oz (US) Polycarbonate bowl.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Compressed Air Filters
Product Number COL-26F3
Product Name Compressed Air Filter
Connection 3/8" NPT
Unlock Full Specs
to access all available technical data

Similar Products

10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow - SFL_S5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
Compressed air filter - MS4N-LF-1/4-ERM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details