Coilhose Pneumatics, Inc. Compressed Air Filter COL-26F2

Description
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 3.800 fl oz (US) Polycarbonate bowl.
Description
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 3.800 fl oz (US) Polycarbonate bowl.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Filter - COL-26F2 - Reid Supply
Norton Shores, MI, United States
Compressed Air Filter
COL-26F2
Compressed Air Filter COL-26F2
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 3.800 fl oz (US) Polycarbonate bowl.

Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard.


. 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150 PSI in temperatures from -. 3.800 fl oz (US) Polycarbonate bowl.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Compressed Air Filters
Product Number COL-26F2
Product Name Compressed Air Filter
Connection 1/4" NPT
Unlock Full Specs
to access all available technical data

Similar Products

Fine Screen Breathers - NPT Hex Nipples - BMB-20-BR - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 100 microns (100 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Compressed air filter - LF-1-D-5M-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 134.2 SCFM (228 m³/hr)
View Details
M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details