Coilcraft, Inc. Fixed Inductors - XFL5015-122MEC XFL5015-122MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105834-XFL5015-122M EC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.48 mm Shielding: Shielded Inductance: 1.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 51 MHz Height: 1.5 mm Weight: 200.005886 mg Width: 5.28 mm Categories: Fixed Inductors DC Resistance (DCR): 16.6 mΩ Alternative Parts (Cross-Reference): XFL4015-122MEB; XAL5020-122MEB; XAL5020-122MEC; SPD73R-122M; SPD42R-122M; SRP4020TA-1R2M; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 9.2 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 9.2 A Saturation Current: 3.7 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105834-XFL5015-122M EC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.48 mm Shielding: Shielded Inductance: 1.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 51 MHz Height: 1.5 mm Weight: 200.005886 mg Width: 5.28 mm Categories: Fixed Inductors DC Resistance (DCR): 16.6 mΩ Alternative Parts (Cross-Reference): XFL4015-122MEB; XAL5020-122MEB; XAL5020-122MEC; SPD73R-122M; SPD42R-122M; SRP4020TA-1R2M; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 9.2 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 9.2 A Saturation Current: 3.7 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XFL5015-122MEC - 1105834-XFL5015-122MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XFL5015-122MEC
1105834-XFL5015-122MEC
Fixed Inductors - XFL5015-122MEC 1105834-XFL5015-122MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105834-XFL5015-122M EC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.48 mm Shielding: Shielded Inductance: 1.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 51 MHz Height: 1.5 mm Weight: 200.005886 mg Width: 5.28 mm Categories: Fixed Inductors DC Resistance (DCR): 16.6 mΩ Alternative Parts (Cross-Reference): XFL4015-122MEB; XAL5020-122MEB; XAL5020-122MEC; SPD73R-122M; SPD42R-122M; SRP4020TA-1R2M; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 9.2 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 9.2 A Saturation Current: 3.7 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105834-XFL5015-122MEC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 5.48 mm
Shielding: Shielded
Inductance: 1.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 51 MHz
Height: 1.5 mm
Weight: 200.005886 mg
Width: 5.28 mm
Categories: Fixed Inductors
DC Resistance (DCR): 16.6 mΩ
Alternative Parts (Cross-Reference): XFL4015-122MEB; XAL5020-122MEB; XAL5020-122MEC; SPD73R-122M; SPD42R-122M; SRP4020TA-1R2M;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 9.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 9.2 A
Saturation Current: 3.7 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1105834-XFL5015-122MEC
Product Name Fixed Inductors - XFL5015-122MEC
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details