Coilcraft, Inc. Automotive 3.3uH 1MHz 5.2A Inductor and Choke XFL4020-332MEC

Description
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 5.2A 0.0383Ohm DCR 1515 Automotive T/R Product overview: XFL4020-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 5.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4020-332MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 5.2A 0.0383Ohm DCR 1515 Automotive T/R Product overview: XFL4020-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 5.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4020-332MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 1MHz 5.2A Inductor and Choke - 71-XFL4020-332MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 5.2A Inductor and Choke
71-XFL4020-332MEC
Automotive 3.3uH 1MHz 5.2A Inductor and Choke 71-XFL4020-332MEC
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 5.2A 0.0383Ohm DCR 1515 Automotive T/R Product overview: XFL4020-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 5.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4020-332MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 5.2A 0.0383Ohm DCR 1515 Automotive T/R Product overview: XFL4020-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 5.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4020-332MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XFL4020-332MEC - 1105833-XFL4020-332MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XFL4020-332MEC
1105833-XFL4020-332MEC
Fixed Inductors - XFL4020-332MEC 1105833-XFL4020-332MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105833-XFL4020-332M EC Termination: SMD/SMT Length: 4.3 mm Shielding: Shielded Inductance: 3.3 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 33 MHz Height: 2.1 mm Width: 4.3 mm Categories: Fixed Inductors DC Resistance (DCR): 38.3 mΩ Alternative Parts (Cross-Reference): SRP7028A-3R3M; SRP5030T-3R3M; SRR7032-3R3M; SPM6530T-3R3M; NRS5030T3R3MMGJ; ASPI-4030S-3R3M-T; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.2 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105833-XFL4020-332MEC
Termination: SMD/SMT
Length: 4.3 mm
Shielding: Shielded
Inductance: 3.3 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 33 MHz
Height: 2.1 mm
Width: 4.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 38.3 mΩ
Alternative Parts (Cross-Reference): SRP7028A-3R3M; SRP5030T-3R3M; SRR7032-3R3M; SPM6530T-3R3M; NRS5030T3R3MMGJ; ASPI-4030S-3R3M-T;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 5.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Fixed Inductors - XFL4020-332MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XFL4020-332MEC
Fixed Inductors XFL4020-332MEC
FIXED IND 3.3UH 5.2A 38.3MOHM SM

FIXED IND 3.3UH 5.2A 38.3MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XFL4020-332MEC 1105833-XFL4020-332MEC XFL4020-332MEC
Product Name Automotive 3.3uH 1MHz 5.2A Inductor and Choke Fixed Inductors - XFL4020-332MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard Molded
Configuration Fixed
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data