Coilcraft, Inc. Electronic Wholesale - XFL4020-152MEC XFL4020-152MEC

Description
Manufacturer: Coilcraft Win Source Part Number: 1282110-XFL4020-152M EC Manufacturer Homepage: www.coilcraft.com Alternative Parts (Cross-Reference): NPIM42Z1R5MTRF; TL-4020SG-1R5M; ASPIAIG-Q4020-1R5M-T ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1282110-XFL4020-152M EC Manufacturer Homepage: www.coilcraft.com Alternative Parts (Cross-Reference): NPIM42Z1R5MTRF; TL-4020SG-1R5M; ASPIAIG-Q4020-1R5M-T ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - XFL4020-152MEC - 1282110-XFL4020-152MEC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XFL4020-152MEC
1282110-XFL4020-152MEC
Electronic Wholesale - XFL4020-152MEC 1282110-XFL4020-152MEC
Manufacturer: Coilcraft Win Source Part Number: 1282110-XFL4020-152M EC Manufacturer Homepage: www.coilcraft.com Alternative Parts (Cross-Reference): NPIM42Z1R5MTRF; TL-4020SG-1R5M; ASPIAIG-Q4020-1R5M-T ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1282110-XFL4020-152MEC
Manufacturer Homepage: www.coilcraft.com
Alternative Parts (Cross-Reference): NPIM42Z1R5MTRF; TL-4020SG-1R5M; ASPIAIG-Q4020-1R5M-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - XFL4020-152MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XFL4020-152MEC
Fixed Inductors XFL4020-152MEC
FIXED IND 1.5UH 9.1A 15.8MOHM SM

FIXED IND 1.5UH 9.1A 15.8MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
XFL4020-152MEC
Inductors/Coils/Transformers >> Power Inductors XFL4020-152MEC
1.5uH ±20% SMD,4x4mm Power Inductors ROHS

1.5uH ±20% SMD,4x4mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1282110-XFL4020-152MEC XFL4020-152MEC XFL4020-152MEC
Product Name Electronic Wholesale - XFL4020-152MEC Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Composite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details