Coilcraft, Inc. Automotive 0.47uH 1MHz 11.2A Inductor and Choke XFL4015-471MEC

Description
Inductor Power Shielded/Molded Wirewound 0.47uH 20% 1MHz Composite 11.2A 0.00836Ohm DCR 1515 Automotive T/R Product overview: XFL4015-471MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 1MHz, 11.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 1MHz, 11.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4015-471MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 0.47uH 20% 1MHz Composite 11.2A 0.00836Ohm DCR 1515 Automotive T/R Product overview: XFL4015-471MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 1MHz, 11.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 1MHz, 11.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4015-471MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.47uH 1MHz 11.2A Inductor and Choke - 71-XFL4015-471MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 1MHz 11.2A Inductor and Choke
71-XFL4015-471MEC
Automotive 0.47uH 1MHz 11.2A Inductor and Choke 71-XFL4015-471MEC
Inductor Power Shielded/Molded Wirewound 0.47uH 20% 1MHz Composite 11.2A 0.00836Ohm DCR 1515 Automotive T/R Product overview: XFL4015-471MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 1MHz, 11.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 1MHz, 11.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4015-471MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.47uH 20% 1MHz Composite 11.2A 0.00836Ohm DCR 1515 Automotive T/R Product overview: XFL4015-471MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 1MHz, 11.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 1MHz, 11.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4015-471MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XFL4015-471MEC - 1105831-XFL4015-471MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XFL4015-471MEC
1105831-XFL4015-471MEC
Fixed Inductors - XFL4015-471MEC 1105831-XFL4015-471MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105831-XFL4015-471M EC Termination: SMD/SMT Length: 4.3 mm Shielding: Shielded Inductance: 470 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 89 MHz Height: 1.6 mm Width: 4.3 mm Categories: Fixed Inductors DC Resistance (DCR): 8.36 mΩ Alternative Parts (Cross-Reference): SRP5030T-R47M; SRP5030TA-R47M; SPM5030T-R47M; XAL7020-471MEB; XAL7020-471MEC; XFL7015-471MEC; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 11.2 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 11.2 A Saturation Current: 3.5 A Series Resistance: 8.36 mΩ Ambient Temperature Range High: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105831-XFL4015-471MEC
Termination: SMD/SMT
Length: 4.3 mm
Shielding: Shielded
Inductance: 470 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 89 MHz
Height: 1.6 mm
Width: 4.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 8.36 mΩ
Alternative Parts (Cross-Reference): SRP5030T-R47M; SRP5030TA-R47M; SPM5030T-R47M; XAL7020-471MEB; XAL7020-471MEC; XFL7015-471MEC;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 11.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 11.2 A
Saturation Current: 3.5 A
Series Resistance: 8.36 mΩ
Ambient Temperature Range High: 125 °C

Buy Now
Fixed Inductors - XFL4015-471MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XFL4015-471MEC
Fixed Inductors XFL4015-471MEC
FIXED IND 470NH 9.1A 8.36MOHM SM

FIXED IND 470NH 9.1A 8.36MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XFL4015-471MEC 1105831-XFL4015-471MEC XFL4015-471MEC
Product Name Automotive 0.47uH 1MHz 11.2A Inductor and Choke Fixed Inductors - XFL4015-471MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard Molded
Configuration Fixed
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0087uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 1712-3627575047C270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details