Coilcraft, Inc. XFL2006 Series Ultra-Low Profile Shielded Power Inductors XFL2006-222 XFL2006-222MEC

Description
XFL2006 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML322PZA Series | See Coilcraft MS322PZA Series
Request a Quote Datasheet
Description
XFL2006 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML322PZA Series | See Coilcraft MS322PZA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XFL2006 Series Ultra-Low Profile Shielded Power Inductors - XFL2006-222 XFL2006-222MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2006 Series Ultra-Low Profile Shielded Power Inductors
XFL2006-222 XFL2006-222MEC
XFL2006 Series Ultra-Low Profile Shielded Power Inductors XFL2006-222 XFL2006-222MEC
XFL2006 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML322PZA Series | See Coilcraft MS322PZA Series

XFL2006 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications

Need parts for space, military or other critical applications?
See Coilcraft ML322PZA Series | See Coilcraft MS322PZA Series

Supplier's Site Datasheet
XFL2006 Series Ultra-Low Profile Shielded Power Inductors - XFL2006-222 XFL2006-222MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2006 Series Ultra-Low Profile Shielded Power Inductors
XFL2006-222 XFL2006-222MEC
XFL2006 Series Ultra-Low Profile Shielded Power Inductors XFL2006-222 XFL2006-222MEC
XFL2006 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML322PZA Series | See Coilcraft MS322PZA Series

XFL2006 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications

Need parts for space, military or other critical applications?
See Coilcraft ML322PZA Series | See Coilcraft MS322PZA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XFL2006-222 XFL2006-222MEC
Product Name XFL2006 Series Ultra-Low Profile Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Composite
Application Power Choke
Inductance Range 2.2 microH
DCR 0.3100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N9 0402DC-9N9XJRW , 0402DC-9N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details