Coilcraft, Inc. XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-822 XFL2005-822MEC

Description
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
Request a Quote Datasheet
Description
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XFL2005 Series Ultra-Low Profile Shielded Power Inductors - XFL2005-822 XFL2005-822MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2005 Series Ultra-Low Profile Shielded Power Inductors
XFL2005-822 XFL2005-822MEC
XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-822 XFL2005-822MEC
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications

Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

Supplier's Site Datasheet
XFL2005 Series Ultra-Low Profile Shielded Power Inductors - XFL2005-822 XFL2005-822MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2005 Series Ultra-Low Profile Shielded Power Inductors
XFL2005-822 XFL2005-822MEC
XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-822 XFL2005-822MEC
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications

Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XFL2005-822 XFL2005-822MEC
Product Name XFL2005 Series Ultra-Low Profile Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Composite
Application Power Choke
Inductance Range 8.2 microH
DCR 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details