Coilcraft, Inc. XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-151 XFL2005-151MEC

Description
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
Request a Quote Datasheet
Description
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XFL2005 Series Ultra-Low Profile Shielded Power Inductors - XFL2005-151 XFL2005-151MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2005 Series Ultra-Low Profile Shielded Power Inductors
XFL2005-151 XFL2005-151MEC
XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-151 XFL2005-151MEC
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications

Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

Supplier's Site Datasheet
XFL2005 Series Ultra-Low Profile Shielded Power Inductors - XFL2005-151 XFL2005-151MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2005 Series Ultra-Low Profile Shielded Power Inductors
XFL2005-151 XFL2005-151MEC
XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-151 XFL2005-151MEC
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications

Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XFL2005-151 XFL2005-151MEC
Product Name XFL2005 Series Ultra-Low Profile Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Composite
Application Power Choke
Inductance Range 0.1500 microH
DCR 0.0980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details